Kingston Technology logo

Kingston Technology DataTraveler 102 USB flash drive 2 GB USB Type-A 2.0 Red

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19168
Info modified on:
12 Feb 2024, 10:10:48
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler 102 USB flash drive 2 GB USB Type-A 2.0 Red:

Kingston Technology DataTraveler 102, 2 GB, USB Type-A, 2.0, 10 MB/s, Cap, Red

Long summary description Kingston Technology DataTraveler 102 USB flash drive 2 GB USB Type-A 2.0 Red:

Kingston Technology DataTraveler 102. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed, media: 10 MB/s, Write speed: 5 MB/s. Form factor: Cap, Product colour: Red

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.