Kensington logo

Kensington SmartFit 68.6 cm (27") Desk Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159326
Info modified on:
04 Jan 2024, 11:59:50
Short summary description Kensington SmartFit 68.6 cm (27") Desk Black:

Kensington SmartFit, Freestanding, 18 kg, 68.6 cm (27"), Height adjustment, Black

Long summary description Kensington SmartFit 68.6 cm (27") Desk Black:

Kensington SmartFit. Mounting: Freestanding, Maximum weight capacity: 18 kg, Maximum screen size: 68.6 cm (27"). Height adjustment. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.