JVC logo

JVC CS-V6946 car speaker 4-way 330 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8908
Info modified on:
04 Apr 2019, 11:10:43
Short summary description JVC CS-V6946 car speaker 4-way 330 W:

JVC CS-V6946, 4-way, 330 W, 60 W, 4 Ω, 85 dB, 28 - 25000 Hz

Long summary description JVC CS-V6946 car speaker 4-way 330 W:

JVC CS-V6946. Speaker type: 4-way, Peak power: 330 W, Rated power: 60 W. Woofer diameter: 15 cm, Tweeter diameter: 2.5 cm, Mid-range driver diameter: 6.7 cm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.