Jabra logo

Jabra 1559-0159 headphones/headset Wired Head-band Office/Call center USB Type-A Bluetooth Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
346822
Info modified on:
18 Mar 2025, 12:04:50
Short summary description Jabra 1559-0159 headphones/headset Wired Head-band Office/Call center USB Type-A Bluetooth Black:

Jabra 1559-0159, Wired, 20 - 6800 Hz, Office/Call center, 74 g, Headset, Black

Long summary description Jabra 1559-0159 headphones/headset Wired Head-band Office/Call center USB Type-A Bluetooth Black:

Jabra 1559-0159. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 6800 Hz. Cable length: 2.3 m. Weight: 74 g. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.