ISY Server-I WP-S2600WTT, Intel C610, LGA 2011-v3, Intel, Intel® Xeon®, E5-2600, DDR4-SDRAM
ISY Server-I WP-S2600WTT. Chipset: Intel C610, Processor socket: LGA 2011-v3, Processor family: Intel. Supported memory types: DDR4-SDRAM, Memory, maximum: 1.54 TB, Maximum RDIMM memory: 3.07 TB. Storage drive sizes supported: 2.5,3.5", Supported storage drive interfaces: SATA, RAID levels: 1, 10. Ethernet interface type: 10 Gigabit Ethernet, Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000,10000 Mbit/s. Intel Virtualization Technology: VT-d