ISY logo

ISY IHU 1000 interface hub 480 Mbit/s Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79292
Info modified on:
22 Aug 2018, 20:44:42
Short summary description ISY IHU 1000 interface hub 480 Mbit/s Black:

ISY IHU 1000, USB 2.0, 480 Mbit/s, Black, 0.1 m, 5 V, USB

Long summary description ISY IHU 1000 interface hub 480 Mbit/s Black:

ISY IHU 1000. Hub interfaces: USB 2.0. Transfer rate: 480 Mbit/s, Product colour: Black, Cable length: 0.1 m. Input voltage: 5 V. Cables included: USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.