ISY logo

ISY IAP 8000 power bank Lithium-Ion (Li-Ion) 20000 mAh Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126417
Info modified on:
14 Mar 2024, 18:13:56
Short summary description ISY IAP 8000 power bank Lithium-Ion (Li-Ion) 20000 mAh Black, Grey:

ISY IAP 8000, 20000 mAh, Lithium-Ion (Li-Ion), 5 V, Black, Grey

Long summary description ISY IAP 8000 power bank Lithium-Ion (Li-Ion) 20000 mAh Black, Grey:

ISY IAP 8000. Battery capacity: 20000 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 5 V. USB Type-A output ports: 2. Output current: 2.1 A. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.