Iomega ScreenPlay Plus HD Media Player, Black, BMP, JPG, 1.5 TB, USB, 100 - 240 VAC +/- 10%, 880 g
Iomega ScreenPlay Plus HD Media Player. Product colour: Black, Image formats supported: BMP, JPG. Maximum storage capacity: 1.5 TB. Host interface: USB. Power requirements: 100 - 240 VAC +/- 10%. Weight: 880 g, Dimensions (WxDxH): 130 x 191 x 43 mm