Iomega logo

Iomega ZIP DRIVE 250MB ATA Storage drive Zip disk

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85806
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Iomega ZIP DRIVE 250MB ATA Storage drive Zip disk:

Iomega ZIP DRIVE 250MB ATA, Storage drive, Zip disk, IDE (ATAPI), 250 MB, 163.6 mm, 101.4 mm

Long summary description Iomega ZIP DRIVE 250MB ATA Storage drive Zip disk:

Iomega ZIP DRIVE 250MB ATA. Product type: Storage drive, Media type: Zip disk, Host interface: IDE (ATAPI). Storage capacity: 250 MB. Width: 163.6 mm, Depth: 101.4 mm, Height: 25.4 mm. Seek time: 29 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.