Intellinet logo

Intellinet Wireless B PCI Card Internal WLAN 11 Mbit/s

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15847
Info modified on:
17 Feb 2021, 11:29:47
Short summary description Intellinet Wireless B PCI Card Internal WLAN 11 Mbit/s:

Intellinet Wireless B PCI Card, Internal, Wireless, PCI, WLAN, 11 Mbit/s, Black, Green, Silver

Long summary description Intellinet Wireless B PCI Card Internal WLAN 11 Mbit/s:

Intellinet Wireless B PCI Card. Internal. Connectivity technology: Wireless, Host interface: PCI, Host interface: WLAN. Maximum data transfer rate: 11 Mbit/s, Top Wi-Fi standard: 802.11b, Wi-Fi band: Single-band (2.4 GHz). Product colour: Black, Green, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.