Intellinet logo

Intellinet 3-Port print server Ethernet LAN Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89283
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Intellinet 3-Port print server Ethernet LAN Black:

Intellinet 3-Port Print Server, Black, Link, Status, Yes, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 100BASE-TX, 10BASE-T

Long summary description Intellinet 3-Port print server Ethernet LAN Black:

Intellinet 3-Port Print Server. Product colour: Black, LED indicators: Link, Status, Yes. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: IPX, TCP/IP, AppleTalk, NetBEUI. Input operating current: 2 A. Compatible operating systems: Windows 95 Windows 98 Windows Me Windows NT Windows 2000 Windows XP Netware Unix/Linux Mac OS, Network interface: Fast Ethernet, Cabling technology: 10/100Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.