InLine logo

InLine 17055V HDMI cable 0.5 m HDMI Type A (Standard) Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23590
Info modified on:
14 Jul 2025, 13:00:17
Short summary description InLine 17055V HDMI cable 0.5 m HDMI Type A (Standard) Black:

InLine 17055V, 0.5 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description InLine 17055V HDMI cable 0.5 m HDMI Type A (Standard) Black:

InLine 17055V. Cable length: 0.5 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, HDMI version: 1.4, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.