Indesit logo

Indesit WIXL 85 washing machine Front-load 6 kg 800 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86389
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit WIXL 85 washing machine Front-load 6 kg 800 RPM White:

Indesit WIXL 85, Front-load, 6 kg, D, 800 RPM, 228 kWh, 12800 L

Long summary description Indesit WIXL 85 washing machine Front-load 6 kg 800 RPM White:

Indesit WIXL 85. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: D. Washing class: A. Maximum spin speed: 800 RPM. Annual energy consumption washing: 228 kWh, Annual water consumption washing: 12800 L. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.