Indesit logo

Indesit OFNAA 250 M freezer Chest freezer Freestanding 250 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50151
Info modified on:
22 Feb 2023, 14:59:31
Short summary description Indesit OFNAA 250 M freezer Chest freezer Freestanding 250 L White:

Indesit OFNAA 250 M, 250 L, 12 kg/24h, N-ST, 42 dB, 4*, White

Long summary description Indesit OFNAA 250 M freezer Chest freezer Freestanding 250 L White:

Indesit OFNAA 250 M. Freezer net capacity: 250 L, Climate class: N-ST, Freezing capacity: 12 kg/24h, Storage time during power failure: 83 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 237 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.