Indesit logo

Indesit IN CB 310 AAI S fridge-freezer Freestanding 246 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66016
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IN CB 310 AAI S fridge-freezer Freestanding 246 L White:

Indesit IN CB 310 AAI S, 246 L, N-T, 39 dB, 2 kg/24h, Fresh zone compartment, White

Long summary description Indesit IN CB 310 AAI S fridge-freezer Freestanding 246 L White:

Indesit IN CB 310 AAI S. Total net capacity: 246 L, Climate class: N-T, Noise level: 39 dB. Fridge net capacity: 194 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 52 L, Freezing capacity: 2 kg/24h. Fresh zone compartment. Annual energy consumption: 283 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.