Indesit logo

Indesit IHVP 6.6 LM K cooker hood Wall-mounted Black 647 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1773
Info modified on:
05 Apr 2025, 11:20:13
Short summary description Indesit IHVP 6.6 LM K cooker hood Wall-mounted Black 647 m³/h:

Indesit IHVP 6.6 LM K, 647 m³/h, Ducted/Recirculating, B, A, E, 70 dB

Long summary description Indesit IHVP 6.6 LM K cooker hood Wall-mounted Black 647 m³/h:

Indesit IHVP 6.6 LM K. Maximum extraction power: 647 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: B. Type: Wall-mounted, Product colour: Black, Housing material: Glass. Grease filter type: Aluminium, Number of filters: 1 pc(s). Bulb power: 1 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 73.9 kWh, Connected load: 262 W, Motor power: 260 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.