Indesit logo

Indesit IDL 50 EU.2 dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108360
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IDL 50 EU.2 dishwasher Freestanding 12 place settings:

Indesit IDL 50 EU.2, Freestanding, White, White, 12 place settings, 55 dB, Eco, Intensive, Quick

Long summary description Indesit IDL 50 EU.2 dishwasher Freestanding 12 place settings:

Indesit IDL 50 EU.2. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 12 place settings, Noise level: 55 dB, Dishwashing programs: Eco, Intensive, Quick. Water consumption per cycle: 18 L, Energy consumption per cycle: 1.2 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: B, Annual energy consumption: 264 kWh, Annual water consumption: 3960 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.