Indesit logo

Indesit IAEEST 66 AS GR Built-under White 165 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28052
Info modified on:
29 Nov 2024, 15:54:36
Short summary description Indesit IAEEST 66 AS GR Built-under White 165 m³/h:

Indesit IAEEST 66 AS GR, 165 m³/h, Ducted, G, G, E, 61 dB

Long summary description Indesit IAEEST 66 AS GR Built-under White 165 m³/h:

Indesit IAEEST 66 AS GR. Maximum extraction power: 165 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: G. Type: Built-under, Product colour: White, Housing material: Metal. Grease filter type: Synthetic, Number of filters: 1 pc(s). Bulb power: 28 W, Number of bulbs: 1 bulb(s), Bulb type: Halogen. Annual energy consumption: 81.4 kWh, Connected load: 128 W, Motor power: 100 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.