Indesit logo

Indesit YT M10 91 R EU tumble dryer Freestanding Front-load 9 kg A+ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75213
Info modified on:
04 Mar 2025, 15:35:24
Short summary description Indesit YT M10 91 R EU tumble dryer Freestanding Front-load 9 kg A+ White:

Indesit YT M10 91 R EU, Freestanding, Front-load, Heat pump, White, Buttons, Left

Long summary description Indesit YT M10 91 R EU tumble dryer Freestanding Front-load 9 kg A+ White:

Indesit YT M10 91 R EU. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: Mix. Delay start (max): 9 h. Energy efficiency class: A+, Energy consumption: 2.8 kWh, Annual energy consumption: 339 kWh. Depth: 649 mm, Width: 595 mm, Height: 849 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.