Indesit logo

Indesit BTW E71253P (IT) washing machine Top-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111916
Info modified on:
10 Mar 2025, 07:46:15
Short summary description Indesit BTW E71253P (IT) washing machine Top-load 7 kg 1200 RPM White:

Indesit BTW E71253P (IT), Top-load, 7 kg, C, 77 dB, 1200 RPM, 174 kWh

Long summary description Indesit BTW E71253P (IT) washing machine Top-load 7 kg 1200 RPM White:

Indesit BTW E71253P (IT). Loading type: Top-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8900 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.