Indesit logo

Indesit DFP 58T92 CA NX SK Freestanding 14 place settings

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63243
Info modified on:
27 May 2024, 11:53:36
Short summary description Indesit DFP 58T92 CA NX SK Freestanding 14 place settings:

Indesit DFP 58T92 CA NX SK, Freestanding, Stainless steel, Stainless steel, Buttons, 14 place settings, 42 dB

Long summary description Indesit DFP 58T92 CA NX SK Freestanding 14 place settings:

Indesit DFP 58T92 CA NX SK. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Eco, Glass/Delicate, Normal. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.93 kWh, Current: 10 A. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.