Indesit logo

Indesit BTW L50300 FR/N washing machine Top-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109403
Info modified on:
04 Mar 2025, 15:35:45
Short summary description Indesit BTW L50300 FR/N washing machine Top-load 5 kg 1000 RPM White:

Indesit BTW L50300 FR/N, Top-load, 5 kg, C, 76 dB, 1000 RPM, D

Long summary description Indesit BTW L50300 FR/N washing machine Top-load 5 kg 1000 RPM White:

Indesit BTW L50300 FR/N. Loading type: Top-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm. Energy efficiency class: D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.