Indesit logo

Indesit YT M08 71 R EU tumble dryer Freestanding Front-load 7 kg A+ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79418
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Indesit YT M08 71 R EU tumble dryer Freestanding Front-load 7 kg A+ White:

Indesit YT M08 71 R EU, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Indesit YT M08 71 R EU tumble dryer Freestanding Front-load 7 kg A+ White:

Indesit YT M08 71 R EU. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class: B, Drying programs: Mix, Freshen-up, Delicate/silk, Shoes, Blouse/shirt, Synthetics, Iron dry. Delay start (max): 9 h. Energy efficiency class: A+, Energy consumption: 2.28 kWh, Annual energy consumption: 277 kWh. Depth: 649 mm, Width: 595 mm, Height: 849 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.