Indesit logo

Indesit TZAA 10.1 Upright freezer Freestanding 77 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109438
Info modified on:
09 Sept 2024, 12:10:26
Short summary description Indesit TZAA 10.1 Upright freezer Freestanding 77 L White:

Indesit TZAA 10.1, 77 L, 4 kg/24h, SN-ST, 40 dB, 4*, White

Long summary description Indesit TZAA 10.1 Upright freezer Freestanding 77 L White:

Indesit TZAA 10.1. Freezer net capacity: 77 L, Climate class: SN-ST, Freezing capacity: 4 kg/24h, Storage time during power failure: 13 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 182 kWh. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.