Indesit logo

Indesit OS 1A 100 Chest freezer Freestanding 100 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85969
Info modified on:
21 Apr 2025, 06:53:25
Short summary description Indesit OS 1A 100 Chest freezer Freestanding 100 L White:

Indesit OS 1A 100, 100 L, 9 kg/24h, SN-T, 41 dB, 4*, White

Long summary description Indesit OS 1A 100 Chest freezer Freestanding 100 L White:

Indesit OS 1A 100. Freezer net capacity: 100 L, Climate class: SN-T, Freezing capacity: 9 kg/24h, Storage time during power failure: 22 h, Noise level: 41 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 169 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.