Indesit logo

Indesit OS 1A 200 H 2 Chest freezer Freestanding 204 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111013
Info modified on:
23 Jun 2025, 06:44:38
Short summary description Indesit OS 1A 200 H 2 Chest freezer Freestanding 204 L F White:

Indesit OS 1A 200 H 2, 204 L, 9 kg/24h, SN-T, 42 dB, F, White

Long summary description Indesit OS 1A 200 H 2 Chest freezer Freestanding 204 L F White:

Indesit OS 1A 200 H 2. Freezer net capacity: 204 L, Climate class: SN-T, Freezing capacity: 9 kg/24h, Storage time during power failure: 26 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Up. Energy efficiency class: F, Annual energy consumption: 252 kWh. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.