iiyama logo

iiyama G-MASTER GB3467WQSU-B5 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164293
Info modified on:
14 Mar 2025, 19:40:42
Short summary description iiyama G-MASTER GB3467WQSU-B5 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black:

iiyama G-MASTER GB3467WQSU-B5, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 0.4 ms, Black

Long summary description iiyama G-MASTER GB3467WQSU-B5 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black:

iiyama G-MASTER GB3467WQSU-B5. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Display surface: Matt, Response time: 0.4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.