Ignis LOP 8050/1 washing machine Front-load 5 kg 800 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150262
Info modified on:
27 May 2024, 13:03:08
Short summary description Ignis LOP 8050/1 washing machine Front-load 5 kg 800 RPM White:

Ignis LOP 8050/1, Front-load, 5 kg, D, 77 dB, 800 RPM, 167 kWh

Long summary description Ignis LOP 8050/1 washing machine Front-load 5 kg 800 RPM White:

Ignis LOP 8050/1. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: D, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 800 RPM. Annual energy consumption washing: 167 kWh, Annual water consumption washing: 9240 L. Product colour: White. Width: 597 mm, Depth: 497 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.