ICY BOX logo

ICY BOX IB-AC644 Mounting frame

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40762
Info modified on:
09 Oct 2023, 14:41:07
Short summary description ICY BOX IB-AC644 Mounting frame:

ICY BOX IB-AC644, Mounting frame, Steel, Black, China, 146 mm, 100 mm

Long summary description ICY BOX IB-AC644 Mounting frame:

ICY BOX IB-AC644. Type: Mounting frame, Material: Steel, Product colour: Black. Width: 146 mm, Depth: 100 mm, Height: 25 mm. Package width: 155 mm, Package depth: 110 mm, Package height: 37 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.