i-tec USB Wifi Dual Band, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, Black
i-tec USB Wifi Dual Band. Connectivity technology: Wireless, Host interface: USB, Host interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Black