Huawei Y3 II, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.1, Gold
Huawei Y3 II. Display diagonal: 11.4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor: MT6582M. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2100 mAh. Product colour: Gold. Weight: 150 g