Huawei logo

Huawei Honor Hunter V700 Intel® Core™ i7 i7-10750H Laptop 40.9 cm (16.1") 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1607
Info modified on:
26 Jan 2022, 17:09:00
Short summary description Huawei Honor Hunter V700 Intel® Core™ i7 i7-10750H Laptop 40.9 cm (16.1") 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Huawei Honor Hunter V700, Intel® Core™ i7, 2.6 GHz, 40.9 cm (16.1"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Huawei Honor Hunter V700 Intel® Core™ i7 i7-10750H Laptop 40.9 cm (16.1") 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Huawei Honor Hunter V700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 40.9 cm (16.1"), Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 2.45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.