Huawei Ascend Mate 7, 15.2 cm (6"), 2 GB, 16 GB, 13 MP, Android 4.4, Silver
Huawei Ascend Mate 7. Display diagonal: 15.2 cm (6"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.8 GHz, Processor family: Hi-Silicon, Processor: Kirin 925. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 4100 mAh. Product colour: Silver. Weight: 185 g