Huawei logo

Huawei S5320-28X-PWR-SI-AC Managed L2/L3 Gigabit Ethernet (10/100/1000) Power supply PoE Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74451
Info modified on:
14 Mar 2024, 17:13:24
Short summary description Huawei S5320-28X-PWR-SI-AC Managed L2/L3 Gigabit Ethernet (10/100/1000) Power supply PoE Black:

Huawei S5320-28X-PWR-SI-AC, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Power supply PoE

Long summary description Huawei S5320-28X-PWR-SI-AC Managed L2/L3 Gigabit Ethernet (10/100/1000) Power supply PoE Black:

Huawei S5320-28X-PWR-SI-AC. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Address table size: 16000 entries. Networking standards: IEEE 802.1D, IEEE 802.1s, IEEE 802.1w. Power supply PoE

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.