HP logo

HP Sprocket Photo Wireless Color Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26998
Info modified on:
04 Jun 2025, 21:10:43
Short summary description HP Sprocket Photo Wireless Color Printer:

HP Sprocket Photo Wireless Color Printer, ZINK (Zero ink), 313 x 400 DPI, 2" x 3" (5x7.6 cm), Borderless printing, Bluetooth, Direct printing

Long summary description HP Sprocket Photo Wireless Color Printer:

HP Sprocket Photo Wireless Color Printer. Print technology: ZINK (Zero ink), Maximum resolution: 313 x 400 DPI. Maximum print size: 2" x 3" (5x7.6 cm). Borderless printing. Bluetooth. Direct printing. Product colour: White

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.