HP logo

HP ENVY Photo 7134 Wireless All-in-One Color Printer, Instant Ink; Photo printing

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207266
Info modified on:
02 Jul 2025, 09:28:38
Short summary description HP ENVY Photo 7134 Wireless All-in-One Color Printer, Instant Ink; Photo printing:

HP ENVY Photo 7134 Wireless All-in-One Color Printer, Instant Ink; Photo printing, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey, White

Long summary description HP ENVY Photo 7134 Wireless All-in-One Color Printer, Instant Ink; Photo printing:

HP ENVY Photo 7134 Wireless All-in-One Color Printer, Instant Ink; Photo printing. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey, White

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.