HP logo

HP Pavilion x360 - 13-u104tu

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10910
Info modified on:
25 Jan 2025, 22:55:46
End of life date:
30 Apr 2018
Short summary description HP Pavilion x360 - 13-u104tu:

HP Pavilion x360 - 13-u104tu, Intel® Core™ i3, 2.4 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description HP Pavilion x360 - 13-u104tu:

HP Pavilion x360 - 13-u104tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.