HP logo

HP OMEN 870-022nl Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31750
Info modified on:
14 Mar 2024, 17:05:13
Short summary description HP OMEN 870-022nl Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black, Silver:

HP OMEN 870-022nl, 3.4 GHz, Intel® Core™ i7, 16 GB, 1.13 TB, DVD-RW, Windows 10 Home

Long summary description HP OMEN 870-022nl Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black, Silver:

HP OMEN 870-022nl. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.