HP logo

HP G G42-457TU Intel® Core™ i3 i3-370M 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4385
Info modified on:
30 Jan 2025, 20:08:53
End of life date:
30 Jun 2011
Short summary description HP G G42-457TU Intel® Core™ i3 i3-370M 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Red:

HP G G42-457TU, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP G G42-457TU Intel® Core™ i3 i3-370M 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Red:

HP G G42-457TU. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.