HP logo

HP G G42-354TU Intel® Core™ i3 i3-370M Laptop 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11713
Info modified on:
01 Feb 2025, 04:43:09
End of life date:
06 May 2011
Short summary description HP G G42-354TU Intel® Core™ i3 i3-370M Laptop 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Black:

HP G G42-354TU, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP G G42-354TU Intel® Core™ i3 i3-370M Laptop 35.6 cm (14") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Black:

HP G G42-354TU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.