HP logo

HP EliteBook 755 G3 AMD A8 A8-8600P Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95370
Info modified on:
24 Jan 2025, 20:46:50
Short summary description HP EliteBook 755 G3 AMD A8 A8-8600P Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP EliteBook 755 G3, AMD A8, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 755 G3 AMD A8 A8-8600P Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP EliteBook 755 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor: A8-8600P, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.