HP logo

HP Pavilion dv4-2112tu Intel® Core™ i5 i5-430M Laptop 35.8 cm (14.1") 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14062
Info modified on:
01 Feb 2025, 05:25:23
End of life date:
01 Oct 2010
Short summary description HP Pavilion dv4-2112tu Intel® Core™ i5 i5-430M Laptop 35.8 cm (14.1") 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

HP Pavilion dv4-2112tu, Intel® Core™ i5, 2.26 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 3 GB, 500 GB

Long summary description HP Pavilion dv4-2112tu Intel® Core™ i5 i5-430M Laptop 35.8 cm (14.1") 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

HP Pavilion dv4-2112tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.