HP logo

HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55749
Info modified on:
23 Jul 2024, 21:09:35
Short summary description HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional:

HP Z1 AiO, 68.6 cm (27"), Intel® Xeon® E3 Family, 3.3 GHz, 8 GB, DDR3, Windows 7 Professional

Long summary description HP Z1 AiO Intel® Xeon® E3 Family E3-1245 68.6 cm (27") All-in-One workstation 8 GB DDR3 Windows 7 Professional:

HP Z1 AiO. Product type: All-in-One workstation. Display diagonal: 68.6 cm (27"). Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.3 GHz. Internal memory: 8 GB, Internal memory type: DDR3. On-board graphics card model: Intel® HD Graphics P3000. Optical drive: DVD Super Multi. Operating system installed: Windows 7 Professional

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.