HP logo

HP ProBook 4520s Notebook PC Intel® Core™ i3 i3-350M 39.6 cm (15.6") 4 GB AMD Mobility Radeon HD 530v Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145885
Info modified on:
22 Jan 2025, 04:53:45
Short summary description HP ProBook 4520s Notebook PC Intel® Core™ i3 i3-350M 39.6 cm (15.6") 4 GB AMD Mobility Radeon HD 530v Windows 7 Home Premium:

HP ProBook 4520s Notebook PC, Intel® Core™ i3, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, Windows 7 Home Premium

Long summary description HP ProBook 4520s Notebook PC Intel® Core™ i3 i3-350M 39.6 cm (15.6") 4 GB AMD Mobility Radeon HD 530v Windows 7 Home Premium:

HP ProBook 4520s Notebook PC. Processor family: Intel® Core™ i3, Processor: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 530v. Operating system installed: Windows 7 Home Premium. Weight: 2.39 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.