HP logo

HP Elite 7000 MT + LE2201w Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4650 Windows 7 Professional Micro Tower PC

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78146
Info modified on:
07 Oct 2024, 17:04:51
Short summary description HP Elite 7000 MT + LE2201w Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4650 Windows 7 Professional Micro Tower PC:

HP Elite 7000 MT + LE2201w, 2.66 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description HP Elite 7000 MT + LE2201w Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4650 Windows 7 Professional Micro Tower PC:

HP Elite 7000 MT + LE2201w. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i5, Processor: i5-750. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive: DVD±RW. Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows 7 Professional. Form factor: Micro Tower. Product type: PC. Weight: 10.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.