HP logo

HP ProBook 440 G3 Notebook PC (ENERGY STAR)

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7852
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Mar 2017
Short summary description HP ProBook 440 G3 Notebook PC (ENERGY STAR):

HP ProBook 440 G3 Notebook PC (ENERGY STAR), 35.6 cm (14"), 1366 x 768 pixels, DDR4-SDRAM, Black, Silver

Long summary description HP ProBook 440 G3 Notebook PC (ENERGY STAR):

HP ProBook 440 G3 Notebook PC (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory type: DDR4-SDRAM. Product colour: Black, Silver. Weight: 1.68 kg

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.