HP logo

HP ProBook 450 G3 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17621
Info modified on:
27 Jan 2025, 08:25:43
Short summary description HP ProBook 450 G3 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 450 G3, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description HP ProBook 450 G3 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 450 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.