HP logo

HP Slimline Desktop - 260-p020il

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15405
Info modified on:
14 Mar 2024, 19:43:07
End of life date:
30 Sept 2017
Short summary description HP Slimline Desktop - 260-p020il:

HP Slimline Desktop - 260-p020il, 3.2 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi DL, FreeDOS

Long summary description HP Slimline Desktop - 260-p020il:

HP Slimline Desktop - 260-p020il. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor: i3-6100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: FreeDOS. Power supply: 180 W. Form factor: Desktop. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.