HP logo

HP S3100 Teal USB Speaker

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38404
Info modified on:
26 Oct 2021, 16:50:08
End of life date:
31 Jul 2018
Short summary description HP S3100 Teal USB Speaker:

HP S3100 Teal USB Speaker, 1-way, 2.0 channels, Wired, 2.4 W, 20 - 20000 Hz, Turquoise

Long summary description HP S3100 Teal USB Speaker:

HP S3100 Teal USB Speaker. Recommended usage: PC. Speaker type: 1-way, Audio output channels: 2.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 2.4 W, Frequency range: 20 - 20000 Hz. Product colour: Turquoise

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.