HP logo

HP LaserJet Pro M305dn 1200 x 1200 DPI A4

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27674
Info modified on:
14 May 2025, 09:46:30
Short summary description HP LaserJet Pro M305dn 1200 x 1200 DPI A4:

HP LaserJet Pro M305dn, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing

Long summary description HP LaserJet Pro M305dn 1200 x 1200 DPI A4:

HP LaserJet Pro M305dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.